DIODES Incorporated Oscillators FK2400017

Description
24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FK2400017CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2400017CT-ND
Oscillators FK2400017CT-ND
24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FK2400017DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2400017DKR-ND
Oscillators FK2400017DKR-ND
24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FK2400017TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2400017TR-ND
Oscillators FK2400017TR-ND
24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 967077-FK2400017 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
967077-FK2400017
Crystals, Oscillators, Resonators - Oscillators 967077-FK2400017
Win Source Part Number: 967077-FK2400017 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ FK Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.045" (1.15mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 10mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASE-24.000MHZ-LR-T; ASTMLPD-24.000MHZ-LJ -E-T; ASTMLPA-24.000MHZ-EJ -E-T; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: FK2400017DKR,FK24000 17CT,FK2400017TR,FK2 400017-ND

Win Source Part Number: 967077-FK2400017
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ FK
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 10mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ASE-24.000MHZ-LR-T; ASTMLPD-24.000MHZ-LJ-E-T; ASTMLPA-24.000MHZ-EJ-E-T;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: FK2400017DKR,FK2400017CT,FK2400017TR,FK2400017-ND

Buy Now Datasheet
Osc, 24Mhz, Lvcmos, Smd, 3.2X2.5Mm Diodes Inc. - 28AK9666 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 24Mhz, Lvcmos, Smd, 3.2X2.5Mm Diodes Inc.
28AK9666
Osc, 24Mhz, Lvcmos, Smd, 3.2X2.5Mm Diodes Inc. 28AK9666
OSC, 24MHZ, LVCMOS, SMD, 3.2X2.5MM

OSC, 24MHZ, LVCMOS, SMD, 3.2X2.5MM

Supplier's Site
Oscillators FK2400017
XTAL OSC XO 24.0000MHZ LVCMOS

XTAL OSC XO 24.0000MHZ LVCMOS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number FK2400017CT-ND 967077-FK2400017 28AK9666 FK2400017
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Osc, 24Mhz, Lvcmos, Smd, 3.2X2.5Mm Diodes Inc. Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675314P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Timers and Oscillators - CY2XF34FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers