DIODES Incorporated Oscillators FJ2400002

Description
24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FJ2400002CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FJ2400002CT-ND
Oscillators FJ2400002CT-ND
24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FJ2400002DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FJ2400002DKR-ND
Oscillators FJ2400002DKR-ND
24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FJ2400002TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FJ2400002TR-ND
Oscillators FJ2400002TR-ND
24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: End of Life Frequency: 5kHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 10-XFDFN Exposed Pad Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: End of Life
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: 3-State
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 10-XFDFN Exposed Pad
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Oscillator, 24Mhz, Lvcmos, Smd, 2.5X2Mm Diodes Inc. - 28AK9659 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24Mhz, Lvcmos, Smd, 2.5X2Mm Diodes Inc.
28AK9659
Oscillator, 24Mhz, Lvcmos, Smd, 2.5X2Mm Diodes Inc. 28AK9659
OSCILLATOR, 24MHZ, LVCMOS, SMD, 2.5X2MM

OSCILLATOR, 24MHZ, LVCMOS, SMD, 2.5X2MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number FJ2400002CT-ND 28AK9659
Product Name Oscillators Connectors,Interconnects Oscillator, 24Mhz, Lvcmos, Smd, 2.5X2Mm Diodes Inc.
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead 10-XFDFN Exposed Pad Surface Mount
Frequency Stability 50 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-12.800-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC555TDF1 - Lingto Electronic Limited
Specs
Frequency 2.1 MHz
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details