DIODES Incorporated Crystals FH4500001

Description
CRYSTAL 45.0000MHZ 11PF SMD
Request a Quote Datasheet
Description
CRYSTAL 45.0000MHZ 11PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FH4500001CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 45.0000MHZ 11PF SMD

CRYSTAL 45.0000MHZ 11PF SMD

Buy Now Datasheet
Crystals - 31-FH4500001TR-ND - DigiKey
Thief River Falls, MN, United States
45MHz ±10ppm Crystal 11pF 50 Ohms 4-SMD, No Lead

45MHz ±10ppm Crystal 11pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FH4500001DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 45.0000MHZ 11PF SMD

CRYSTAL 45.0000MHZ 11PF SMD

Buy Now Datasheet
Crystals FH4500001
CRYSTAL 45.0000MHZ 11PF SMD

CRYSTAL 45.0000MHZ 11PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FH4500001CT-ND FH4500001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 11 pF 11 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystal Units - 1734394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - XC574CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details