DIODES Incorporated Crystals FH4000074Z

Description
40MHz ±10ppm Crystal 8pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 8pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH4000074ZDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 8pF 30 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 8pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH4000074ZCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 8pF 30 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 8pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH4000074ZTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 8pF 30 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 8pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FH4000074Z
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number FH4000074ZDKR-ND FH4000074Z
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-16.000-12-3030-X-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-6PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-120-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
SMD Seam Welded Crystal Resonator - SMCE-1210 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.2 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 24 to 100 MHz
View Details