DIODES Incorporated Crystals FH3840024Z

Description
38.4MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH3840024ZTR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH3840024ZCT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH3840024ZDKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 38.4Mhz, 8Pf, Smd, 2.5Mm X 2Mm Diodes Inc. - 28AK9657 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 38.4Mhz, 8Pf, Smd, 2.5Mm X 2Mm Diodes Inc.
28AK9657
Crystal, 38.4Mhz, 8Pf, Smd, 2.5Mm X 2Mm Diodes Inc. 28AK9657
CRYSTAL, 38.4MHZ, 8PF, SMD, 2.5MM X 2MM

CRYSTAL, 38.4MHZ, 8PF, SMD, 2.5MM X 2MM

Supplier's Site
Crystals FH3840024Z
CRYSTAL 38.4000MHZ 8PF SMD

CRYSTAL 38.4000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number FH3840024ZTR-ND 28AK9657 FH3840024Z
Product Name Crystals Crystal, 38.4Mhz, 8Pf, Smd, 2.5Mm X 2Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Through Hole Crystals - ECS-120-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details