DIODES Incorporated Crystals FH3000010

Description
30MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH3000010-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

30MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FH3000010 - 919123-FH3000010 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FH3000010
919123-FH3000010
Oscillators - FH3000010 919123-FH3000010
Manufacturer: Diodes Incorporated Win Source Part Number: 919123-FH3000010 Series: SaRonix-eCera™ FH Operating Temperature Range: -30°C ~ 85°C Features: 30 MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: FH3000010 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 919123-FH3000010
Series: SaRonix-eCera™ FH
Operating Temperature Range: -30°C ~ 85°C
Features: 30 MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: FH3000010
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals FH3000010
CRYSTAL 30.0000MHZ 12PF SMD

CRYSTAL 30.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FH3000010-ND 919123-FH3000010 FH3000010
Product Name Crystals Oscillators - FH3000010 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data