DIODES Incorporated Crystals FH2860006Q

Description
28.63636MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
28.63636MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH2860006Q-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

28.63636MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FH2860006Q
CRYSTAL 28.63636MHZ 10PF SMD

CRYSTAL 28.63636MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FH2860006Q-ND FH2860006Q
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details