DIODES Incorporated Crystals FH2700019

Description
27MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH2700019-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FH2700019 - 871880-FH2700019 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FH2700019
871880-FH2700019
Oscillators - FH2700019 871880-FH2700019
Manufacturer: Diodes Incorporated Win Source Part Number: 871880-FH2700019 Series: SaRonix-eCera™ FH Operating Temperature Range: -10°C ~ 85°C Features: 27 MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: FH2700019 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 871880-FH2700019
Series: SaRonix-eCera™ FH
Operating Temperature Range: -10°C ~ 85°C
Features: 27 MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: FH2700019
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number FH2700019-ND 871880-FH2700019
Product Name Crystals Oscillators - FH2700019
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1013614-510CCA156M250AAG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 156 MHz
View Details
3 suppliers