DIODES Incorporated Crystals FH2500035

Description
25MHz ±20ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH2500035-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 9pF 80 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 9pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FH2500035 - 871851-FH2500035 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FH2500035
871851-FH2500035
Oscillators - FH2500035 871851-FH2500035
Manufacturer: Diodes Incorporated Win Source Part Number: 871851-FH2500035 Series: SaRonix-eCera™ FH Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz ±20ppm Crystal 9pF 80 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: FH2500035 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 871851-FH2500035
Series: SaRonix-eCera™ FH
Operating Temperature Range: -40°C ~ 85°C
Features: 25 MHz ±20ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: FH2500035
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals FH2500035
CRYSTAL 25.0000MHZ 9PF SMD

CRYSTAL 25.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FH2500035-ND 871851-FH2500035 FH2500035
Product Name Crystals Oscillators - FH2500035 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1531-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556D - 081967-NE556D - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S2 - S218025T-26.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 26 MHz
Frequency Stability 25 ppm
View Details