DIODES Incorporated Crystals FH2500012

Description
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH2500012-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FH2500012
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FH2500012-ND FH2500012
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-JGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details