DIODES Incorporated Crystals FH2000046

Description
20MHz ±7ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±7ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH2000046-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±7ppm Crystal 16pF 80 Ohms 4-SMD, No Lead

20MHz ±7ppm Crystal 16pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FH2000046
CRYSTAL 20.0000MHZ 16PF SMD

CRYSTAL 20.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FH2000046-ND FH2000046
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X147-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details