DIODES Incorporated Crystals FH1920004

Description
19.2MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH1920004-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FH1920004
CRYSTAL 19.2000MHZ 12PF SMD

CRYSTAL 19.2000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FH1920004-ND FH1920004
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details