DIODES Incorporated Crystals FH1600096Q

Description
16MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote
Description
16MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FH Series Miniature Quartz Crystal from Diodes Incorporated features a compact 2.5 x 2.0mm ceramic SMD package, making it suitable for surface mounting in space-constrained PCB applications. It operates within a frequency range of 12 MHz to 66 MHz and offers various calibration tolerances of ±10ppm, ±20ppm, or ±30ppm. The crystal exhibits a maximum effective series resistance (ESR) of 150Ω at lower frequencies, decreasing to 60Ω at higher frequencies. It supports load capacitance values between 7 to 32pF and has a typical drive level of 10µW, with a maximum of 100µW. The operating temperature range is broad, from -20°C to +70°C, with options for extended ranges up to +125°C. The device is Pb-free and compliant with RoHS standards, and it is available on tape and reel for efficient handling in production. Typical applications include portable devices, wireless communication technologies, and various PC peripherals.

Datasheet Summary
Powered by GS/AI

The FH Series Miniature Quartz Crystal from Diodes Incorporated features a compact 2.5 x 2.0mm ceramic SMD package, making it suitable for surface mounting in space-constrained PCB applications. It operates within a frequency range of 12 MHz to 66 MHz and offers various calibration tolerances of ±10ppm, ±20ppm, or ±30ppm. The crystal exhibits a maximum effective series resistance (ESR) of 150Ω at lower frequencies, decreasing to 60Ω at higher frequencies. It supports load capacitance values between 7 to 32pF and has a typical drive level of 10µW, with a maximum of 100µW. The operating temperature range is broad, from -20°C to +70°C, with options for extended ranges up to +125°C. The device is Pb-free and compliant with RoHS standards, and it is available on tape and reel for efficient handling in production. Typical applications include portable devices, wireless communication technologies, and various PC peripherals.

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH1600096QDITR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1600096QDICT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1600096QDIDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators -Crystals Series: SaRonix-eCera™ FH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 16 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Operating Mode: Fundamental Operating Temperature: -40°C ~ 105°C

Manufacturer: Diodes Incorporated
Category: Crystals, Oscillators, Resonators -Crystals
Series: SaRonix-eCera™ FH
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 16 MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±20ppm
Operating Mode: Fundamental
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet
Crystals FH1600096Q
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number FH1600096QDITR-ND FH1600096Q
Product Name Crystals Crystals, Oscillators, Resonators -Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data