DIODES Incorporated Crystals FH1220004

Description
12.288MHz ±10ppm Crystal 20pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±10ppm Crystal 20pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH1220004DITR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±10ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

12.288MHz ±10ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1220004DICT-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±10ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

12.288MHz ±10ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1220004DIDKR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±10ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

12.288MHz ±10ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FH1220004
CRYSTAL 12.2880MHZ 20PF SMD

CRYSTAL 12.2880MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FH1220004DITR-ND FH1220004
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-16.000-12-3030-X-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details