DIODES Incorporated Crystals FH1220003Z

Description
12.288MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH1220003ZTR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

12.288MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1220003ZDKR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

12.288MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1220003ZCT-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

12.288MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 12.288Mhz, 18Pf, Smd, 2.5 X 2Mm Diodes Inc. - 28AK9655 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 18Pf, Smd, 2.5 X 2Mm Diodes Inc.
28AK9655
Crystal, 12.288Mhz, 18Pf, Smd, 2.5 X 2Mm Diodes Inc. 28AK9655
CRYSTAL, 12.288MHZ, 18PF, SMD, 2.5 X 2MM

CRYSTAL, 12.288MHZ, 18PF, SMD, 2.5 X 2MM

Supplier's Site
Crystals FH1220003Z
CRYSTAL 12.2880MHZ 18PF SMD

CRYSTAL 12.2880MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number FH1220003ZTR-ND 28AK9655 FH1220003Z
Product Name Crystals Crystal, 12.288Mhz, 18Pf, Smd, 2.5 X 2Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 7675327 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-9PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details