DIODES Incorporated Crystals FH1200048Z

Description
12MHz ±30ppm Crystal 27pF 140 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 27pF 140 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH1200048Z-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 27pF 140 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 27pF 140 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FH1200048Z
CRYSTAL 12.0000MHZ 27PF SMD

CRYSTAL 12.0000MHZ 27PF SMD

Supplier's Site Datasheet
Crystals FH1200048Z
CRYSTAL 12.0000MHZ 27PF SMD

CRYSTAL 12.0000MHZ 27PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number FH1200048Z-ND FH1200048Z FH1200048Z
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 27 pF 27 pF 27 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 8136141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C5S - C5S-16.000-18-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details