DIODES Incorporated Oscillators - FH1200011 FH1200011

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919103-FH1200011 Series: SaRonix-eCera™ FH Operating Temperature Range: -20°C ~ 70°C Features: 12 MHz ±15ppm Crystal 8pF 150 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: FH1200011 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.60.0050
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919103-FH1200011 Series: SaRonix-eCera™ FH Operating Temperature Range: -20°C ~ 70°C Features: 12 MHz ±15ppm Crystal 8pF 150 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: FH1200011 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.60.0050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FH1200011 - 919103-FH1200011 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FH1200011
919103-FH1200011
Oscillators - FH1200011 919103-FH1200011
Manufacturer: Diodes Incorporated Win Source Part Number: 919103-FH1200011 Series: SaRonix-eCera™ FH Operating Temperature Range: -20°C ~ 70°C Features: 12 MHz ±15ppm Crystal 8pF 150 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: FH1200011 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 919103-FH1200011
Series: SaRonix-eCera™ FH
Operating Temperature Range: -20°C ~ 70°C
Features: 12 MHz ±15ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: FH1200011
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.60.0050

Buy Now
Crystals FH1200011
CRYSTAL 12.0000MHZ 8PF SMD

CRYSTAL 12.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 919103-FH1200011 FH1200011
Product Name Oscillators - FH1200011 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1572AI-J3-33E-DCC-32.768ETR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
2 suppliers
SN74LS628 Voltage-controlled oscillator - SN74LS628N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details