DIODES Incorporated Crystals FH1200001-W

Description
CRYSTAL CERAMIC SEAM2520 T&R 3K
Request a Quote Datasheet
Description
CRYSTAL CERAMIC SEAM2520 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FH1200001-WCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2520 T&R 3K

CRYSTAL CERAMIC SEAM2520 T&R 3K

Buy Now Datasheet
Crystals - 31-FH1200001-WDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2520 T&R 3K

CRYSTAL CERAMIC SEAM2520 T&R 3K

Buy Now Datasheet
Crystals - 31-FH1200001-WTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2520 T&R 3K

CRYSTAL CERAMIC SEAM2520 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 31-FH1200001-WCT-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Through Hole Crystals - ECS-120-32-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details