62.5MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
62.5MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
62.5MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 62.5000MHZ CMOS SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | FDSAS6062TR-ND | FDSAS6062 |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 50 ppm | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |