DIODES Incorporated Oscillators FD2500044

Description
25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FD2500044-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FD2500044-ND
Oscillators FD2500044-ND
25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number FD2500044-ND
Product Name Oscillators
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Programmable Timers and Oscillators - CD4536BF3A - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details