TRANS PNP 40V 2A SOT89-3 Product overview: FCX790ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX790ATA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 2W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 109467-FCX790ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 450mV @ 50mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TRANSISTOR, PNP, 40V, 2A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes
Bipolar Transistors - BJT PNP High Gain
TRANS PNP 40V 2A SOT89-3
TRANS PNP 40V 2A SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FCX790ATA | FCX790ATR-ND | 109467-FCX790ATA | 55T6313 | FCX790ATA | FCX790ATA | FCX790ATA |
| Product Name | 40V 2A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FCX790ATA | Transistor, Pnp, 40V, 2A, Sot-89; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | TO-3; SOT89 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |