DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FCX789ATA FCX789ATA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 066900-FCX789ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: FCX789A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 320mV @ 100mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): 2SB1424T100Q; 2SB1424R; 2SB1424Q; 2SB1424-QT100; Introduction Date: January 13, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 066900-FCX789ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: FCX789A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 320mV @ 100mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): 2SB1424T100Q; 2SB1424R; 2SB1424Q; 2SB1424-QT100; Introduction Date: January 13, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FCX789ATA - 066900-FCX789ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX789ATA
066900-FCX789ATA
TRANSISTORS - Transistors (BJT) - Single - FCX789ATA 066900-FCX789ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 066900-FCX789ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: FCX789A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 320mV @ 100mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): 2SB1424T100Q; 2SB1424R; 2SB1424Q; 2SB1424-QT100; Introduction Date: January 13, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 066900-FCX789ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: FCX789A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 320mV @ 100mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): 2SB1424T100Q; 2SB1424R; 2SB1424Q; 2SB1424-QT100;
Introduction Date: January 13, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 066900-FCX789ATA
Product Name TRANSISTORS - Transistors (BJT) - Single - FCX789ATA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details
Logic - Logic - Translators, Level Shifters - 74LVCH2T45GT,115 - 751545-74LVCH2T45GT,115 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers