DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FCX717TA FCX717TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015908-FCX717TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Family Name: FCX717 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 320mV @ 50mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FCX717; FCX717TC; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015908-FCX717TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Family Name: FCX717 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 320mV @ 50mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FCX717; FCX717TC; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FCX717TA - 015908-FCX717TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX717TA
015908-FCX717TA
TRANSISTORS - Transistors (BJT) - Single - FCX717TA 015908-FCX717TA
Manufacturer: Diodes Incorporated Win Source Part Number: 015908-FCX717TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Family Name: FCX717 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 320mV @ 50mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FCX717; FCX717TC; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015908-FCX717TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Family Name: FCX717
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 320mV @ 50mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): FCX717; FCX717TC;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 015908-FCX717TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FCX717TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-6850-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Translators, Level Shifters - MC100ELT21DR2 - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; PECL
View Details