Manufacturer: Diodes Incorporated
Win Source Part Number: 140439-FCX705TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 2.5V @ 2mA, 2A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 3000 @ 1A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
TRANS PNP DARL 120V 1A SOT89-3 Product overview: FCX705TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX705TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 120V 1A 160MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP - Darlington 120V 1A 160MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP - Darlington 120V 1A 160MHz 1W Surface Mount SOT-89-3
TRANS PNP DARL 120V 1A SOT89-3
TRANS PNP DARL 120V 1A SOT89-3
Darlington Transistors PNP High Voltage Darlington
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 140439-FCX705TA | 276-FCX705TA | FCX705DKR-ND | FCX705TA | FCX705TA | FCX705TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX705TA | 120V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts |