TRANS NPN 45V 2A SOT89-3 Product overview: FCX690BTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX690BTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 121342-FCX690BTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 45V 2A 150MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 45V 2A 150MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 45V 2A 150MHz 2W Surface Mount SOT-89-3
Bipolar Transistors - BJT NPN High Gain
TRANS NPN 45V 2A SOT89-3
TRANSISTOR, NPN, 45V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes
TRANS NPN 45V 2A SOT89-3
45V 2W 400@1A,2V 2A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FCX690BTA | 121342-FCX690BTA | FCX690BTR-ND | FCX690BTA | FCX690BTA | 55T6311 | FCX690BTA | FCX690BTA |
| Product Name | 45V 2A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FCX690BTA | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor, Npn, 45V, 2A, Sot-89; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | TO-3; SOT89 | SOT89 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |