Manufacturer: Diodes Incorporated
Win Source Part Number: 015907-FCX658ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 200mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 35 @ 200mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
TRANS NPN 400V 0.5A SOT89-3 Product overview: FCX658ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX658ATA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 500mA 50MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 400V 500mA 50MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 400V 500mA 50MHz 1W Surface Mount SOT-89-3
TRANS NPN 400V 0.5A SOT89-3
TRANS NPN 400V 0.5A SOT89-3
TRANSISTOR, NPN, 400V, 0.5A, SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 400V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 015907-FCX658ATA | 276-FCX658ATA | FCX658ADKR-ND | FCX658ATA | FCX658ATA | 65T9126 | FCX658ATA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX658ATA | 400V 0.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 400V, 0.5A, Sot89; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |