Manufacturer: Diodes Incorporated
Win Source Part Number: 015906-FCX619TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 320mV @ 100mA, 2.75A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 50V 3A 165MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 50V 3A 165MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 50V 3A 165MHz 2W Surface Mount SOT-89-3
TRANS NPN 50V 3A SOT89-3 Product overview: FCX619TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX619TA can be used for catalog matching and distributor lookup.
TRANS NPN 50V 3A SOT89-3
TRANS NPN 50V 3A SOT89-3
TRANS, NPN, 50V, 3A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN Low Saturation
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 015906-FCX619TA | FCX619DKR-ND | 276-FCX619TA | FCX619TA | FCX619TA | 28AK9635 | FCX619TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX619TA | Single Bipolar Transistors | 50V 3A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 50V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |