Win Source Part Number: 1058703-FCX619QTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 700 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 320mV @ 100mA, 2.75A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 200mA, 2V
Frequency - Transition: 165MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-FCX619QTATR
TRANS NPN 50V 3A SOT-89-3
TRANS NPN 50V 3A SOT-89-3
TRANS NPN 50V 3A SOT-89-3
PWR LOW SAT TRANSISTOR SOT89 T&R Product overview: FCX619QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX619QTA can be used for catalog matching and distributor lookup.
PWR LOW SAT TRANSISTOR SOT89 T&R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1058703-FCX619QTA | 31-FCX619QTATR-ND | 276-FCX619QTA | FCX619QTA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | SOT3; SOT89 | SOT89; TO-243AA | Tape & Reel (TR) | SOT89; SOT-89-3 |
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |
| Power Gain | 300 dB | |||
| Operating Frequency | 165 MHz |