TRANS NPN 15V 3A SOT89-3 Product overview: FCX617TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX617TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 066899-FCX617TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 400mV @ 50mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 15V 3A 120MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 15V 3A 120MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 15V 3A 120MHz 2W Surface Mount SOT-89-3
TRANS NPN 15V 3A SOT89-3
Bipolar Transistors - BJT NPN Low Saturation
Trans GP BJT NPN 15V 3A 4-Pin(3+Tab) SOT-89 T/R
TRANS NPN 15V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FCX617TA | 066899-FCX617TA | FCX617TR-ND | FCX617TA | FCX617TA | 233-FCX617TA | FCX617TA |
| Product Name | 15V 3A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FCX617TA | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans GP BJT NPN 15V 3A 4-Pin(3+Tab) SOT-89 T/R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 15 volts | 15 volts | 15 volts | 15 volts |