Manufacturer: Diodes Incorporated
Win Source Part Number: 066897-FCX591ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 1W Surface Mount SOT-89-3
TRANS PNP 40V 1A SOT89-3 Product overview: FCX591ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX591ATA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Medium Power
TRANS PNP 40V 1A SOT89-3
TRANSISTOR, PNP, 40V, 1A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes
TRANS PNP 40V 1A SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 066897-FCX591ATA | FCX591ATR-ND | 276-FCX591ATA | FCX591ATA | FCX591ATA | 55T6308 | FCX591ATA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX591ATA | Single Bipolar Transistors | 40V 1A SOT89 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor, Pnp, 40V, 1A, Sot-89; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | Tape & Reel (TR) | SOT89; TO-243AA | TO-3; SOT89 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |