TRANS PNP 30V 1A SOT89-3 Product overview: FCX589TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX589TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 1W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 101238-FCX589TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
TRANS PNP 30V 1A SOT89-3
Bipolar Transistors - BJT PNP Medium Power
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FCX589TA | FCX589CT-ND | 101238-FCX589TA | FCX589TA | FCX589TA |
| Product Name | 30V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FCX589TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | SOT89; SOT-89-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 30 volts | 30 volts |