Win Source Part Number: 1058701-FCX558QTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 700 mW
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 6mA, 50mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 10V
Frequency - Transition: 50MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: FCX558
TRANS PNP 400V 0.2A SOT-89-3
TRANS PNP 400V 0.2A SOT-89-3
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 700mW Surface Mount SOT-89-3
TRANS PNP 400V 0.2A SOT89-3 Product overview: FCX558QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX558QTA can be used for catalog matching and distributor lookup.
TRANS PNP 400V 0.2A SOT89-3
TRANS, PNP, 400V, 0.2A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT Pwr Hi Voltage Transistor SOT89 T&R 1K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1058701-FCX558QTA | 31-FCX558QTACT-ND | 276-FCX558QTA | FCX558QTA | 28AK9632 | FCX558QTA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 400V 0.2A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 400V, 0.2A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; SOT89 | SOT89; TO-243AA | Tape & Reel (TR) | AEC-Q101 | TO-3 | |
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | |||
| Power Gain | 100 dB | |||||
| Operating Frequency | 50 MHz |