Bipolar (BJT) Transistor PNP 180V 700mA 100MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 180V 700mA 100MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 180V 700mA 100MHz 2.1W Surface Mount SOT-89-3
TRANS PNP 180V 0.7A SOT89-3 Product overview: FCX555TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.7A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.7A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX555TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 120694-FCX555TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 400mV @ 25mA, 250mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS PNP 180V 0.7A SOT89-3
TRANS, PNP, 150V, 0.7A, 150DEG C, 2.1W ROHS COMPLIANT: YES
TRANS PNP 180V 0.7A SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FCX555TR-ND | 276-FCX555TA | 120694-FCX555TA | FCX555TA | 28AK9631 | FCX555TA |
| Product Name | Single Bipolar Transistors | 180V 0.7A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FCX555TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 150V, 0.7A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | |
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | TO-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | |||
| VCEO | 180 volts | 180 volts | 180 volts |