Manufacturer: Diodes Incorporated
Win Source Part Number: 015902-FCX495TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: FCX495
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 300mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2SCR372PT100; FCX495TC; FCX495-13R;
Introduction Date: October 22, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS NPN 150V 1A SOT89-3 Product overview: FCX495TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX495TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3
TRANS NPN 150V 1A SOT89-3
TRANS NPN 150V 1A SOT89-3
Bipolar Transistors - BJT NPN Medium Power
TRANSISTOR, NPN, 150V, 1A, SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 015902-FCX495TA | 276-FCX495TA | FCX495TR-ND | FCX495TA | FCX495TA | FCX495TA | 65T9121 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX495TA | 150V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Npn, 150V, 1A, Sot89; Transistor Polarity Diodes Inc. |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 150 volts | 150 volts | 150 volts | 150 volts |