DIODES Incorporated 150V 1A SOT89 Bipolar Transistor FCX495QTA

Description
TRANS NPN 150V 1A SOT89-3 Product overview: FCX495QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX495QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 150V 1A SOT89-3 Product overview: FCX495QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX495QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 1A SOT89 Bipolar Transistor
276-FCX495QTA
150V 1A SOT89 Bipolar Transistor 276-FCX495QTA
TRANS NPN 150V 1A SOT89-3 Product overview: FCX495QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX495QTA can be used for catalog matching and distributor lookup.

TRANS NPN 150V 1A SOT89-3 Product overview: FCX495QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX495QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1167870-FCX495QTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1167870-FCX495QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1167870-FCX495QTA
Win Source Part Number: 1167870-FCX495QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 250mA, 10V Frequency - Transition: 100MHz Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-FCX495QTADKR,31-F CX495QTACT,FCX495QTA DI-ND,31-FCX495QTATR ,FCX495QTADI Base Product Number: FCX495

Win Source Part Number: 1167870-FCX495QTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 250mA, 10V
Frequency - Transition: 100MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-FCX495QTADKR,31-FCX495QTACT,FCX495QTADI-ND,31-FCX495QTATR,FCX495QTADI
Base Product Number: FCX495

Buy Now Datasheet
Single Bipolar Transistors - 31-FCX495QTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FCX495QTATR-ND
Single Bipolar Transistors 31-FCX495QTATR-ND
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FCX495QTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FCX495QTADKR-ND
Single Bipolar Transistors 31-FCX495QTADKR-ND
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FCX495QTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FCX495QTACT-ND
Single Bipolar Transistors 31-FCX495QTACT-ND
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - FCX495QTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FCX495QTA
Single Bipolar Transistors FCX495QTA
TRANS NPN 150V 1A SOT89-3

TRANS NPN 150V 1A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FCX495QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FCX495QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FCX495QTA
TRANS NPN 150V 1A SOT89-3

TRANS NPN 150V 1A SOT89-3

Supplier's Site
Trans, Npn, 150V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK9630 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 150V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK9630
Trans, Npn, 150V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK9630
TRANS, NPN, 150V, 1A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 150V, 1A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FCX495QTA
Bipolar Transistors - BJT FCX495QTA
Bipolar Transistors - BJT Pwr Hi Voltage Transistor SOT89 T&R 1K

Bipolar Transistors - BJT Pwr Hi Voltage Transistor SOT89 T&R 1K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FCX495QTA 1167870-FCX495QTA 31-FCX495QTATR-ND FCX495QTA FCX495QTA 28AK9630 FCX495QTA
Product Name 150V 1A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 150V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3; SOT89 SOT89; TO-243AA SOT89; TO-243AA AEC-Q101 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data