DIODES Incorporated Transistor Polarity Diodes Inc. FCX493TA.

Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz; DC Current Gain hFE Min:100hFE RoHS Compliant: No
Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz; DC Current Gain hFE Min:100hFE RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The FCX493 is a 100V NPN silicon planar medium power transistor in an SOT89 package, designed for load management, solenoid, relay, and actuator drivers, and DC-DC modules. It supports a continuous collector current of 1A and a peak pulse current of 2A, with a maximum collector power dissipation of 1W. The transistor has a low saturation voltage VCE(sat) of less than 300mV at 250mA and a DC current gain (hFE) ranging from 100 to 300 at 250mA collector current. It features a thermal resistance from junction to ambient air of 125°C/W and operates within a junction temperature range of -65°C to +150°C. The device is RoHS compliant, halogen and antimony free, meets AEC-Q101 standards for high reliability, and has a UL flammability rating of 94V-0. The SOT89 package dimensions and footprint are defined by industry standards for this case type.

Datasheet Summary
Powered by GS/AI

The FCX493 is a 100V NPN silicon planar medium power transistor in an SOT89 package, designed for load management, solenoid, relay, and actuator drivers, and DC-DC modules. It supports a continuous collector current of 1A and a peak pulse current of 2A, with a maximum collector power dissipation of 1W. The transistor has a low saturation voltage VCE(sat) of less than 300mV at 250mA and a DC current gain (hFE) ranging from 100 to 300 at 250mA collector current. It features a thermal resistance from junction to ambient air of 125°C/W and operates within a junction temperature range of -65°C to +150°C. The device is RoHS compliant, halogen and antimony free, meets AEC-Q101 standards for high reliability, and has a UL flammability rating of 94V-0. The SOT89 package dimensions and footprint are defined by industry standards for this case type.

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 60AC9637 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
60AC9637
Transistor Polarity Diodes Inc. 60AC9637
Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz; DC Current Gain hFE Min:100hFE RoHS Compliant: No

Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz; DC Current Gain hFE Min:100hFE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 60AC9637
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products