SS MID-PERF TRANSISTOR SOT89 T&R Product overview: FCX493QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX493QTA can be used for catalog matching and distributor lookup.
TRANS NPN 100V 1A SOT-89-3
TRANS NPN 100V 1A SOT-89-3
TRANS NPN 100V 1A SOT-89-3
Win Source Part Number: 1377173-FCX493QTA
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 100 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 250mA, 10V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 150MHz
Power - Max: 1 W
SS MID-PERF TRANSISTOR SOT89 T&R
SS MID-PERF TRANSISTOR SOT89 T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FCX493QTA | 31-FCX493QTATR-ND | 1377173-FCX493QTA | FCX493QTA | FCX493QTA |
| Product Name | SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89 | AEC-Q101 | SOT89; TO-243AA |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 100 volts | 100 volts | 100 volts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Polarity | NPN | NPN | NPN; NPN |