TRANS NPN 60V 1A SOT-89-3
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3
TRANS NPN 60V 1A SOT-89-3
TRANS NPN 60V 1A SOT89-3
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-FCX491QTADKR-ND | FCX491QTA | FCX491QTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | ||
| Package Type | SOT89; TO-243AA | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive |