DIODES Incorporated Single Bipolar Transistors FCX491ATA

Description
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FCX491ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX491ATR-ND
Single Bipolar Transistors FCX491ATR-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - FCX491ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX491ADKR-ND
Single Bipolar Transistors FCX491ADKR-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - FCX491ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX491ACT-ND
Single Bipolar Transistors FCX491ACT-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FCX491ATA - 015900-FCX491ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX491ATA
015900-FCX491ATA
TRANSISTORS - Transistors (BJT) - Single - FCX491ATA 015900-FCX491ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 015900-FCX491ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015900-FCX491ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 1A SOT89 Bipolar Transistor
276-FCX491ATA
40V 1A SOT89 Bipolar Transistor 276-FCX491ATA
TRANS NPN 40V 1A SOT89-3 Product overview: FCX491ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX491ATA can be used for catalog matching and distributor lookup.

TRANS NPN 40V 1A SOT89-3 Product overview: FCX491ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX491ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FCX491ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FCX491ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FCX491ATA
TRANS NPN 40V 1A SOT89-3

TRANS NPN 40V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FCX491ATA
Bipolar Transistors - BJT FCX491ATA
Bipolar Transistors - BJT NPN Medium Power

Bipolar Transistors - BJT NPN Medium Power

Buy Now Datasheet
Single Bipolar Transistors - FCX491ATA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FCX491ATA
Single Bipolar Transistors FCX491ATA
TRANS NPN 40V 1A SOT89-3

TRANS NPN 40V 1A SOT89-3

Supplier's Site Datasheet
Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R - 233-FCX491ATA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R
233-FCX491ATA
Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R 233-FCX491ATA
Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R

Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R

Supplier's Site
Transistor, Npn, 40V, 1A, 1W, Sot-89; Transistor Polarity Diodes Inc. - 61M6179 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 1A, 1W, Sot-89; Transistor Polarity Diodes Inc.
61M6179
Transistor, Npn, 40V, 1A, 1W, Sot-89; Transistor Polarity Diodes Inc. 61M6179
TRANSISTOR, NPN, 40V, 1A, 1W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 1A, 1W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number FCX491ATR-ND 015900-FCX491ATA 276-FCX491ATA FCX491ATA FCX491ATA FCX491ATA 233-FCX491ATA 61M6179
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FCX491ATA 40V 1A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R Trans GP BJT NPN 40V 1A 4-Pin(3+Tab) SOT-89 T/R Transistor, Npn, 40V, 1A, 1W, Sot-89; Transistor Polarity Diodes Inc.
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 Tape & Reel (TR) SOT89; TO-243AA TO-3; SOT89
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data