PWR MID PERF TRANSISTOR SOT89 T& Product overview: FCX491AQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX491AQTA can be used for catalog matching and distributor lookup.
TRANS NPN 40V 1A SOT-89-3
TRANS NPN 40V 1A SOT-89-3
TRANS NPN 40V 1A SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324011-FCX491AQTA
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 500mA, 5V
Frequency - Transition: 150MHz
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-243AA
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 31-FCX491AQTATR
PWR MID PERF TRANSISTOR SOT89 T&
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FCX491AQTA | 31-FCX491AQTATR-ND | 1324011-FCX491AQTA | FCX491AQTA |
| Product Name | SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; TO-243AA | AEC-Q101 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| VCEO | 40 volts | 40 volts | ||
| VCBO | 40 volts |