DIODES Incorporated 40V 1A 1000mW SOT-89 Bipolar Transistor FCX491A-7

Description
Trans GP BJT NPN 40V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R Product overview: FCX491A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 1000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 1000mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX491A-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 40V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R Product overview: FCX491A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 1000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 1000mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX491A-7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
40V 1A 1000mW SOT-89 Bipolar Transistor
276-FCX491A-7
40V 1A 1000mW SOT-89 Bipolar Transistor 276-FCX491A-7
Trans GP BJT NPN 40V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R Product overview: FCX491A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 1000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 1000mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX491A-7 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R Product overview: FCX491A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 1000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 1000mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX491A-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 263032-FCX491A-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
263032-FCX491A-7
Discrete Semiconductor Products 263032-FCX491A-7
Manufacturer: Diodes Incorporated Win Source Part Number: 263032-FCX491A-7 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: FCX491A Alternative Parts (Cross-Reference): BCX5416E6327BTSA1; BCX5416E6327NT; 2SD1664; BCX54-16E6327XT; Introduction Date: October 22, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 263032-FCX491A-7
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: FCX491A
Alternative Parts (Cross-Reference): BCX5416E6327BTSA1; BCX5416E6327NT; 2SD1664; BCX54-16E6327XT;
Introduction Date: October 22, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-FCX491A-7 263032-FCX491A-7
Product Name 40V 1A 1000mW SOT-89 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AS-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323
View Details
Single, Pre-Biased Bipolar Transistors - BCR133E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1219416 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details