Manufacturer: Diodes Incorporated
Win Source Part Number: 1037930-FCX458TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 225mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TRANS NPN 400V 0.225A SOT89-3 Product overview: FCX458TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.225A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.225A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX458TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 1W Surface Mount SOT-89-3
TRANSISTOR, NPN, 400V, 0.225A, SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:225mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN High Voltage
TRANS NPN 400V 0.225A SOT89-3
TRANS NPN 400V 0.225A SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1037930-FCX458TA | 276-FCX458TA | FCX458DKR-ND | 65T9119 | FCX458TA | FCX458TA | FCX458TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX458TA | 400V 0.225A SOT89 Bipolar Transistor | Single Bipolar Transistors | Transistor, Npn, 400V, 0.225A, Sot89; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 225 milliamps | 225 milliamps | 225 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |