DIODES Incorporated 40V 3A SOT-89 Bipolar Transistor FCX1151ADKR-ND

Description
TRANS PNP 40V 3A SOT-89 Product overview: FCX1151ADKR-ND from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1151ADKR-ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 3A SOT-89 Product overview: FCX1151ADKR-ND from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1151ADKR-ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A SOT-89 Bipolar Transistor
276-FCX1151ADKR-ND
40V 3A SOT-89 Bipolar Transistor 276-FCX1151ADKR-ND
TRANS PNP 40V 3A SOT-89 Product overview: FCX1151ADKR-ND from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1151ADKR-ND can be used for catalog matching and distributor lookup.

TRANS PNP 40V 3A SOT-89 Product overview: FCX1151ADKR-ND from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1151ADKR-ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FCX1151ADKR-ND - 204084-FCX1151ADKR-ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX1151ADKR-ND
204084-FCX1151ADKR-ND
TRANSISTORS - Transistors (BJT) - Single - FCX1151ADKR-ND 204084-FCX1151ADKR-ND
Manufacturer: Diodes Incorporated Win Source Part Number: 204084-FCX1151ADKR-N D Packaging: Digi-Reel Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 250mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 204084-FCX1151ADKR-ND
Packaging: Digi-Reel
Mounting: SMD (SMT)
Frequency - Transition: 145MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 250mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-FCX1151ADKR-ND 204084-FCX1151ADKR-ND
Product Name 40V 3A SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FCX1151ADKR-ND
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data