Bipolar (BJT) Transistor PNP 25V 3A 135MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 25V 3A 135MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 25V 3A 135MHz 2W Surface Mount SOT-89-3
TRANS PNP 25V 3A SOT89-3 Product overview: FCX1149ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1149ATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 015899-FCX1149ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 135MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 350mV @ 140mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
TRANS PNP 25V 3A SOT89-3
TRANS PNP 25V 3A SOT89-3
Bipolar Transistors - BJT PNP Low Saturation
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FCX1149ADKR-ND | 276-FCX1149ATA | 015899-FCX1149ATA | FCX1149ATA | FCX1149ATA | FCX1149ATA |
| Product Name | Single Bipolar Transistors | 25V 3A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FCX1149ATA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; SOT-89-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 25 volts | 25 volts | 25 volts |