DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FCX1147ATA FCX1147ATA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104283-FCX1147ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 115MHz Transistor Polarity: PNP Family Name: FCX1147A Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 400mV @ 50mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FCX1147A; FCX1147ATC; Introduction Date: January 13, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104283-FCX1147ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 115MHz Transistor Polarity: PNP Family Name: FCX1147A Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 400mV @ 50mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FCX1147A; FCX1147ATC; Introduction Date: January 13, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FCX1147ATA - 104283-FCX1147ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX1147ATA
104283-FCX1147ATA
TRANSISTORS - Transistors (BJT) - Single - FCX1147ATA 104283-FCX1147ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 104283-FCX1147ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 115MHz Transistor Polarity: PNP Family Name: FCX1147A Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 400mV @ 50mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FCX1147A; FCX1147ATC; Introduction Date: January 13, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104283-FCX1147ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 115MHz
Transistor Polarity: PNP
Family Name: FCX1147A
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 400mV @ 50mA, 5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): FCX1147A; FCX1147ATC;
Introduction Date: January 13, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 104283-FCX1147ATA
Product Name TRANSISTORS - Transistors (BJT) - Single - FCX1147ATA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT21DTG - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; LVDS; CML, LVDS, LVPECL
View Details
Translators, Level Shifters - 1727-74LVCH1T45GM,115DKR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256060-SN74AVCA406LGXYR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Translator ICs - 1899296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details