Manufacturer: Diodes Incorporated
Win Source Part Number: 015898-FCX1053ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 75V
Max Vce (sat): 440mV @ 200mA, 4.5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 75V 3A 140MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 75V 3A 140MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 75V 3A 140MHz 2W Surface Mount SOT-89-3
TRANS NPN 75V 3A SOT89-3 Product overview: FCX1053ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1053ATA can be used for catalog matching and distributor lookup.
TRANS NPN 75V 3A SOT89-3
TRANS NPN 75V 3A SOT89-3
Bipolar Transistors - BJT NPN Low Saturation
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 015898-FCX1053ATA | FCX1053ADKR-ND | 276-FCX1053ATA | FCX1053ATA | FCX1053ATA | FCX1053ATA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX1053ATA | Single Bipolar Transistors | 75V 3A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | Tape & Reel (TR) | SOT89; SOT-89-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 75 volts | 75 volts | 75 volts |