DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single FCX1053AQTA

Description
Win Source Part Number: 1123554-FCX1053AQTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 320mV @ 80mA, 800mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 200mA, 5V Frequency - Transition: 280MHz Package / Case: TO-243AA Supplier Device Package: MPT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Other Names: 31-FCX1053AQTATR Base Product Number: FCX1053
Request a Quote Datasheet
Description
Win Source Part Number: 1123554-FCX1053AQTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 320mV @ 80mA, 800mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 200mA, 5V Frequency - Transition: 280MHz Package / Case: TO-243AA Supplier Device Package: MPT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Other Names: 31-FCX1053AQTATR Base Product Number: FCX1053
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1123554-FCX1053AQTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1123554-FCX1053AQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1123554-FCX1053AQTA
Win Source Part Number: 1123554-FCX1053AQTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 320mV @ 80mA, 800mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 200mA, 5V Frequency - Transition: 280MHz Package / Case: TO-243AA Supplier Device Package: MPT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Other Names: 31-FCX1053AQTATR Base Product Number: FCX1053

Win Source Part Number: 1123554-FCX1053AQTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 320mV @ 80mA, 800mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 200mA, 5V
Frequency - Transition: 280MHz
Package / Case: TO-243AA
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: 31-FCX1053AQTATR
Base Product Number: FCX1053

Buy Now Datasheet
Singapore, Singapore
120V 1.5A Bipolar Transistor
276-FCX1053AQTA
120V 1.5A Bipolar Transistor 276-FCX1053AQTA
TRANS NPN 120V 1.5A MPT3 Product overview: FCX1053AQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1053AQTA can be used for catalog matching and distributor lookup.

TRANS NPN 120V 1.5A MPT3 Product overview: FCX1053AQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1053AQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-FCX1053AQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FCX1053AQTATR-ND
Single Bipolar Transistors 31-FCX1053AQTATR-ND
Bipolar (BJT) Transistor PNP 120V 1.5A 280MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor PNP 120V 1.5A 280MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FCX1053AQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FCX1053AQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FCX1053AQTA
TRANS NPN 120V 1.5A MPT3

TRANS NPN 120V 1.5A MPT3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1123554-FCX1053AQTA 276-FCX1053AQTA 31-FCX1053AQTATR-ND FCX1053AQTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 120V 1.5A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP NPN NPN
Package Type SOT3 Tape & Reel (TR) SOT89; TO-243AA AEC-Q101
IC(max) 1500 milliamps 3000 milliamps 1500 milliamps
Power Gain 120 dB
Operating Frequency 280 MHz
Unlock Full Specs
to access all available technical data