DIODES Incorporated Transistor, Npn, 75V, 3A, 1.6W, Sot-89; Transistor Polarity Diodes Inc. FCX1053A

Description
TRANSISTOR, NPN, 75V, 3A, 1.6W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:3A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 75V, 3A, 1.6W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:3A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 75V, 3A, 1.6W, Sot-89; Transistor Polarity Diodes Inc. - 96K9853 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 75V, 3A, 1.6W, Sot-89; Transistor Polarity Diodes Inc.
96K9853
Transistor, Npn, 75V, 3A, 1.6W, Sot-89; Transistor Polarity Diodes Inc. 96K9853
TRANSISTOR, NPN, 75V, 3A, 1.6W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:3A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 75V, 3A, 1.6W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:3A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 96K9853
Product Name Transistor, Npn, 75V, 3A, 1.6W, Sot-89; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, 75V, 3A, 1.6W, Sot-89; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Transistor - 8220858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details