DIODES Incorporated Single Bipolar Transistors FCX1047ATA

Description
Bipolar (BJT) Transistor NPN 10V 4A 150MHz 2W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 10V 4A 150MHz 2W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FCX1047ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX1047ACT-ND
Single Bipolar Transistors FCX1047ACT-ND
Bipolar (BJT) Transistor NPN 10V 4A 150MHz 2W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 10V 4A 150MHz 2W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - FCX1047ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX1047ADKR-ND
Single Bipolar Transistors FCX1047ADKR-ND
Bipolar (BJT) Transistor NPN 10V 4A 150MHz 2W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 10V 4A 150MHz 2W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - FCX1047ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX1047ATR-ND
Single Bipolar Transistors FCX1047ATR-ND
Bipolar (BJT) Transistor NPN 10V 4A 150MHz 2W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 10V 4A 150MHz 2W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FCX1047ATA - 015897-FCX1047ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX1047ATA
015897-FCX1047ATA
TRANSISTORS - Transistors (BJT) - Single - FCX1047ATA 015897-FCX1047ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 015897-FCX1047ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 350mV @ 25mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015897-FCX1047ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 350mV @ 25mA, 5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V 4A SOT89 Bipolar Transistor
276-FCX1047ATA
10V 4A SOT89 Bipolar Transistor 276-FCX1047ATA
TRANS NPN 10V 4A SOT89-3 Product overview: FCX1047ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 4A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 4A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1047ATA can be used for catalog matching and distributor lookup.

TRANS NPN 10V 4A SOT89-3 Product overview: FCX1047ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 4A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 4A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX1047ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FCX1047ATA
Bipolar Transistors - BJT FCX1047ATA
Bipolar Transistors - BJT NPN Low Saturation

Bipolar Transistors - BJT NPN Low Saturation

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FCX1047ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FCX1047ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FCX1047ATA
TRANS NPN 10V 4A SOT89-3

TRANS NPN 10V 4A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FCX1047ACT-ND 015897-FCX1047ATA 276-FCX1047ATA FCX1047ATA FCX1047ATA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FCX1047ATA 10V 4A SOT89 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 Tape & Reel (TR) SOT89; SOT-89-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps
VCEO 10 volts 10 volts
Unlock Full Specs
to access all available technical data