DIODES Incorporated Oscillators - F95000004 F95000004

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 918859-F95000004 Features: Oscillator Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 918859-F95000004 Features: Oscillator Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - F95000004 - 918859-F95000004 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - F95000004
918859-F95000004
Oscillators - F95000004 918859-F95000004
Manufacturer: Diodes Incorporated Win Source Part Number: 918859-F95000004 Features: Oscillator Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 918859-F95000004
Features: Oscillator
Package: Reel - TR
Part Status: Obsolete
Categories: Crystals
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 918859-F95000004
Product Name Oscillators - F95000004
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS628 Voltage-controlled oscillator - SN74LS628N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CY2X014LXI132T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillator Crystal - 510AAA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers